Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Argentina Power Cords 9000.120AL

Description
Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9000.120AL is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9000.120AL is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Argentina Power Cords - 9000.120AL - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Argentina Power Cords
9000.120AL
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Argentina Power Cords 9000.120AL
Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9000.120AL is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9000 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord.
  • The 9000.120AL is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9000.120AL
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C13 AUTO-LOCK HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 6051.2803 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 820073-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 144 inches - 412015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details