Quail Electronics SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords 8800.072

Description
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8800.072 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8800.072 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8800.072 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords
8800.072
SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords 8800.072
Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector. These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8800.072 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8800 series features the 3-prong, 6A Rated, South African Plug (SANS 60799) with the IEC-60320-C5 Connector.
  • These are the standard power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These South African power cords connect on one end to the 6A rated South African wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8800.072 is a South Africa power cord that carries the SABS approval and is rated at 2.5A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8800.072
Product Name SANS 60799 SOUTH AFRICAN 6A to IEC-60320-C5 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823943-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable - 86064030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details