Interpower North American 3x16 AWG Cable 86060210

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJTOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.2mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Water/weather resistant; UV stable. Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJTOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.2mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Water/weather resistant; UV stable. Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x16 AWG Cable - 86060210 - Interpower
Oskaloosa, IA, United States
North American 3x16 AWG Cable
86060210
North American 3x16 AWG Cable 86060210
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJTOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.2mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Water/weather resistant; UV stable. Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

N.A. Current Rating: 13

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJTOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.2mm

General Material: PVC

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Water/weather resistant; UV stable. Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060210
Product Name North American 3x16 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Angled Cordset w/C13 Connector - 86231490 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x18 SJT Cable - 86060010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American Cord Set w/Angled IEC 60320 C13 - 70413030250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 6Amp Power Cord - 86230010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details