Quail Electronics CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords 8734.118S

Description
Our 8734 series features the Clipsal 20A Plug with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8734.118S is an Australian power cord that carries the SAA approval and is rated at 20A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8734 series features the Clipsal 20A Plug with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8734.118S is an Australian power cord that carries the SAA approval and is rated at 20A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords - 8734.118S - Quail Electronics
Livermore, CA, United States
CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords
8734.118S
CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords 8734.118S
Our 8734 series features the Clipsal 20A Plug with an ROJ Special. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 8734.118S is an Australian power cord that carries the SAA approval and is rated at 20A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8734 series features the Clipsal 20A Plug with an ROJ Special.
  • These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the 20A Clipsal wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 8734.118S is an Australian power cord that carries the SAA approval and is rated at 20A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8734.118S
Product Name CLIPSAL 20A to ROJ SPECIAL HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.50mm² Shielded Cable - 86021040 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1860374 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details