Interpower International 3x1.50mm² Shielded Cable 86021040

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Cable Style: International Int'l Conductor Size: 1.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: S05VC4VF Cable Color: Black Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: yes Shield Type: Braid CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Cable Style: International Int'l Conductor Size: 1.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: S05VC4VF Cable Color: Black Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: yes Shield Type: Braid CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x1.50mm² Shielded Cable - 86021040 - Interpower
Oskaloosa, IA, United States
International 3x1.50mm² Shielded Cable
86021040
International 3x1.50mm² Shielded Cable 86021040
Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Cable Style: International Int'l Conductor Size: 1.50mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: S05VC4VF Cable Color: Black Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: yes Shield Type: Braid CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Int'l Current Rating: 16A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -5ºC

Cable Style: International

Int'l Conductor Size: 1.50mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: S05VC4VF

Cable Color: Black

Approx. Outer Diameter: 7.4mm - 9.4mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: yes

Shield Type: Braid

CE Marking: yes

REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86021040
Product Name International 3x1.50mm² Shielded Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Cord Set W/C13 Connector - 86280040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Italian 16Amp Cordset w/C19 Connector - 86260060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details