Quail Electronics AS/NZS 4417 AUSTRALIA 15A to NEMA 5-15R HOME // Power Cords // International Power Cords // Australia Power Cords 8732.315

Description
Our 8732 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the NEMA 5-15R Receptacle. These Australian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug. The 8732.315 is an Australian power cord that carries European approvals and is rated at 15A - 125V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8732 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the NEMA 5-15R Receptacle. These Australian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug. The 8732.315 is an Australian power cord that carries European approvals and is rated at 15A - 125V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 15A to NEMA 5-15R HOME // Power Cords // International Power Cords // Australia Power Cords - 8732.315 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 15A to NEMA 5-15R HOME // Power Cords // International Power Cords // Australia Power Cords
8732.315
AS/NZS 4417 AUSTRALIA 15A to NEMA 5-15R HOME // Power Cords // International Power Cords // Australia Power Cords 8732.315
Our 8732 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the NEMA 5-15R Receptacle. These Australian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug. The 8732.315 is an Australian power cord that carries European approvals and is rated at 15A - 125V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8732 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the NEMA 5-15R Receptacle.
  • These Australian cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any NEMA 5-15P plug.
  • The 8732.315 is an Australian power cord that carries European approvals and is rated at 15A - 125V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8732.315
Product Name AS/NZS 4417 AUSTRALIA 15A to NEMA 5-15R HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P; AS 3112
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 243003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details