Quail Electronics CLIPSAL 20A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8690.144

Description
Our 8690 series features the Clipsal 20A Plug with the IEC-60320-C19 Connector. These Australian power cords are recommended for networking, laboratory, and communications equipment. They connect on one end to the Clipsal 20A wall outlet or connector and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8690.144 is an Australian power cord that carries the SAA approval and is rated at 16A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8690 series features the Clipsal 20A Plug with the IEC-60320-C19 Connector. These Australian power cords are recommended for networking, laboratory, and communications equipment. They connect on one end to the Clipsal 20A wall outlet or connector and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8690.144 is an Australian power cord that carries the SAA approval and is rated at 16A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLIPSAL 20A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords - 8690.144 - Quail Electronics
Livermore, CA, United States
CLIPSAL 20A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
8690.144
CLIPSAL 20A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8690.144
Our 8690 series features the Clipsal 20A Plug with the IEC-60320-C19 Connector. These Australian power cords are recommended for networking, laboratory, and communications equipment. They connect on one end to the Clipsal 20A wall outlet or connector and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8690.144 is an Australian power cord that carries the SAA approval and is rated at 16A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8690 series features the Clipsal 20A Plug with the IEC-60320-C19 Connector.
  • These Australian power cords are recommended for networking, laboratory, and communications equipment. They connect on one end to the Clipsal 20A wall outlet or connector and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8690.144 is an Australian power cord that carries the SAA approval and is rated at 16A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8690.144
Product Name CLIPSAL 20A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Cord Length 144 inch (3660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec 60320 C13-C14, 3.3Ft; Connector Type A Schurter - 50H2587 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches - 243013-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details