Quail Electronics SEV 1011 SWISS to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // International Power Cords // Switzerland Power Cords 8686.098

Description
Our 8686 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8686.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8686 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8686.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8686.098 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // International Power Cords // Switzerland Power Cords
8686.098
SEV 1011 SWISS to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // International Power Cords // Switzerland Power Cords 8686.098
Our 8686 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8686.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8686 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the Left Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 8686.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8686.098
Product Name SEV 1011 SWISS to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details