3-101-184 -- VAC17KS, UNITED KINGDOM, V-LOCK CORD RETAINING, 2.0 M, CONNECTOR IEC C17, H05VV-F2G1, BLACK
SCHURTER Inc
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black
3-101-184
Description
Description
Power Cord
Protection class II, Pin temperature 70 °C
with V-Lock interlocking system
with fuse 10 A
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord
Protection class II, Pin temperature 70 °C
with V-Lock interlocking system
with fuse 10 A
Request a Quote
Email Supplier
Datasheet
Suppliers
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black
3-101-184
Description
Power Cord
Protection class II, Pin temperature 70 °C
with V-Lock interlocking system
with fuse 10 A
Description
- Power Cord
- Protection class II, Pin temperature 70 °C
- with V-Lock interlocking system
- with fuse 10 A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
3-101-184 |
|
Product Name
|
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black |
|
Approvals
|
RoHS; UL Listing Mark; ASTA BEAB; IEC/UL 62368-1
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; IMQ; UL Listing Mark; IEC/UL 62368-1
Cord Length
118 inch (3000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
Rated Voltage
250 volts
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
118 inch (3000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details