Quail Electronics SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8680.079

Description
Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8680.079 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8680.079 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8680.079 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords
8680.079
SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8680.079
Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8680.079 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector.
  • These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8680.079 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8680.079
Product Name SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384491 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Israeli 16Amp Cord Set w/Angled C19 Connector - 86275070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details