Interpower North American 4x10 AWG Rubber Cable 86010710

Description
N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 18.5mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 18.5mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 4x10 AWG Rubber Cable - 86010710 - Interpower
Oskaloosa, IA, United States
North American 4x10 AWG Rubber Cable
86010710
North American 4x10 AWG Rubber Cable 86010710
N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 18.5mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no

N.A. Current Rating: 25

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 10 AWG

Number of Conductors: 4

Cond. Color Code: Black/Red/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 18.5mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010710
Product Name North American 4x10 AWG Rubber Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 4; 4
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Cordset w/C13 Connector - 70404030305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x12 AWG Cable - 86030400 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 16Amp Cordset w/C19 Connector - 86260060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Euro Plug 2.5A Cord Set with C7 Connector - 86234020 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details