Quail Electronics CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords 8642.240

Description
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.240 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.240 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords - 8642.240 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords
8642.240
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords 8642.240
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.240 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8642.240 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8642.240
Product Name CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
IEC Power Cords - 823868-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 2.5 A, North America, 1.8 m, Connector IEC C5, SVT 3x18 AWG, black - 6052.0043 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details