Interpower United Kingdom/Ireland Class II Cord Set with C7 86243030

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C7 Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: yes REMARKS: Plug contains a 3A fuse.
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C7 Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: yes REMARKS: Plug contains a 3A fuse.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom/Ireland Class II Cord Set with C7 - 86243030 - Interpower
Oskaloosa, IA, United States
United Kingdom/Ireland Class II Cord Set with C7
86243030
United Kingdom/Ireland Class II Cord Set with C7 86243030
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C7 Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: yes REMARKS: Plug contains a 3A fuse.

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: United Kingdom BS 1363/A

Plug Color: Black

Connector Type: IEC 60320 C7

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.7 to 7.2mm

General Material: PVC

CE Marking: yes

REMARKS: Plug contains a 3A fuse.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86243030
Product Name United Kingdom/Ireland Class II Cord Set with C7
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type BS 1363; United Kingdom BS 1363/A
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-20 Cord Set - 86226100 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x0.75mm² Harmonized Cable - 86020280 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
International H03VV-F 3x0.75mm² Harmonized Cable - 86020110 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American 5x10 AWG Cable - 86010661 - Interpower
Specs
Cord Color Black
Number of Conductors 5
Wire Shape Round
View Details