Quail Electronics GB 15934-2008 CHINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // China Power Cords 8599.098

Description
Our 8599 series features the 3-prong, Clear (transparent) GB 15934-2008 Chinese Plug (Former GB 2099) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8599.098 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8599 series features the 3-prong, Clear (transparent) GB 15934-2008 Chinese Plug (Former GB 2099) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8599.098 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // China Power Cords - 8599.098 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // China Power Cords
8599.098
GB 15934-2008 CHINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // China Power Cords 8599.098
Our 8599 series features the 3-prong, Clear (transparent) GB 15934-2008 Chinese Plug (Former GB 2099) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8599.098 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8599 series features the 3-prong, Clear (transparent) GB 15934-2008 Chinese Plug (Former GB 2099) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord.
  • The 8599.098 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8599.098
Product Name GB 15934-2008 CHINA CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 5x10 AWG Cable - 86010661 - Interpower
Specs
Cord Color Black
Number of Conductors 5
Wire Shape Round
View Details
Sensor & Actuator Cables - 2384543 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-362 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details