Interpower North American 5x10 AWG Cable 86010661

Description
N.A. Current Rating: 20 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 20.1mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.
Request a Quote
Description
N.A. Current Rating: 20 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 20.1mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 5x10 AWG Cable - 86010661 - Interpower
Oskaloosa, IA, United States
North American 5x10 AWG Cable
86010661
North American 5x10 AWG Cable 86010661
N.A. Current Rating: 20 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 20.1mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.

N.A. Current Rating: 20

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 10 AWG

Number of Conductors: 5

Cond. Color Code: Blk/White/Green/Red/Orang

N.A. Cable Type: SOOW

Cable Color: Black

Approx. Outer Diameter: 20.1mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirments for SOOW cable.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010661
Product Name North American 5x10 AWG Cable
Cord Color Black
Number of Conductors 5
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 16Amp Cord Set w/Ang. C19 Connector - 86265560 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Universal Jumper Cord Set - 86251571 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
North American 7Amp Cord Set w/ C5 Connector - 86220375 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details