Quail Electronics GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords 8591.180

Description
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.180 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.180 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords - 8591.180 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords
8591.180
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords 8591.180
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.180 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector.
  • These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8591.180 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8591.180
Product Name GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Cord Length 180 inch (4570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2047 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details