Quail Electronics GB 15934-2008 CHINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // China Power Cords 8590.177

Description
Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.177 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.177 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // China Power Cords - 8590.177 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // China Power Cords
8590.177
GB 15934-2008 CHINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // China Power Cords 8590.177
Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.177 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8590 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord.
  • The 8590.177 is a Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8590.177
Product Name GB 15934-2008 CHINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860497 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sheet I Power Cord 16A - 86262020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details