SCHURTER Inc Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter 6051.2081

Description
POWER CORD, US PLUG-C13, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, US PLUG-C13, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter - 25AC2450 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter
25AC2450
Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter 25AC2450
POWER CORD, US PLUG-C13, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

POWER CORD, US PLUG-C13, 3M, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 25AC2450
Product Name Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2765328 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 119 inch (3010 mm)
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 240009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details