Quail Electronics IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords 8578.098

Description
Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle. These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8578.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle. These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8578.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8578.098 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords
8578.098
IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords 8578.098
Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle. These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 8578.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8578 series features the standard IEC-60320-C14 Plug with the Australian Receptacle.
  • These power cords provide power for any device or appliance using the Australian plug by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 8578.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8578.098
Product Name IEC-60320-C14 to AUSTRALIAN RECEPTACLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823669-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cord Sets 10 A, Interconnection, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details