Quail Electronics AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8573.098

Description
Our 8573 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8573.098 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8573 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8573.098 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords - 8573.098 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
8573.098
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords 8573.098
Our 8573 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8573.098 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8573 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the Right Angle IEC-60320-C19 Connector.
  • These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8573.098 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8573.098
Product Name AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2550606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details