Interpower North American Non-polarized Cordset 86222105

Description
Current Rating: 7A Voltage Rating: 125VAC Length: 1.83m/6ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 7A Voltage Rating: 125VAC Length: 1.83m/6ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Non-polarized Cordset - 86222105 - Interpower
Oskaloosa, IA, United States
North American Non-polarized Cordset
86222105
North American Non-polarized Cordset 86222105
Current Rating: 7A Voltage Rating: 125VAC Length: 1.83m/6ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.3mm General Material: PVC CE Marking: no

Current Rating: 7A

Voltage Rating: 125VAC

Length: 1.83m/6ft

Temperature Rating: -20°ºC to 60°ºC

Plug Type: NEMA 1-15

Plug Color: Black

Connector Type: IEC 60320 C7

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 2

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.3mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86222105
Product Name North American Non-polarized Cordset
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
Male End Type NEMA 1-15P; NEMA 1-15
Polarization Nonpolarized
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord - 70412000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404070244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Israeli 2.5Amp Cord Set with C5 Connector - 86275251 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254951 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details