Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.240

Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.240 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.240 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords - 8554.240 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
8554.240
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.240
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.240 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector.
  • These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8554.240 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8554.240
Product Name CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 824263-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 394 inch (10000 mm)
View Details
Australian 10Amp Cordset w/C13 Connector (15A Plug) - 86210680 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details