Interpower Japanese Power Cord 86277000

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Color: Black Cable Style: International Conductor Size: 2.0mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: Ground conductor could also be Green/Yellow in color.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Color: Black Cable Style: International Conductor Size: 2.0mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: Ground conductor could also be Green/Yellow in color.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Power Cord - 86277000 - Interpower
Oskaloosa, IA, United States
Japanese Power Cord
86277000
Japanese Power Cord 86277000
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Color: Black Cable Style: International Conductor Size: 2.0mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: Ground conductor could also be Green/Yellow in color.

Current Rating: 15A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: 60ºC

Plug Type: JIS 8303

Plug Color: Black

Connector Color: Black

Cable Style: International

Conductor Size: 2.0mm²

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

REMARKS: Ground conductor could also be Green/Yellow in color.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86277000
Product Name Japanese Power Cord
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 5x12 AWG Cable - 86030390 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 5
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240210 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Cord Set with Angled C13 Connector - 86277030 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details