Quail Electronics SRAF 1962/DB 16/87 DANISH to IEC-60320-C5 HOME // Power Cords // International Power Cords // Denmark Power Cords 8547.079

Description
Our 8547 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C5 Connector. These Danish power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Danish wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8547.079 is a Danish power cord that carries the DEMKO approval and is rated at 2.5A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8547 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C5 Connector. These Danish power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Danish wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8547.079 is a Danish power cord that carries the DEMKO approval and is rated at 2.5A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH to IEC-60320-C5 HOME // Power Cords // International Power Cords // Denmark Power Cords
8547.079
SRAF 1962/DB 16/87 DANISH to IEC-60320-C5 HOME // Power Cords // International Power Cords // Denmark Power Cords 8547.079
Our 8547 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C5 Connector. These Danish power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Danish wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8547.079 is a Danish power cord that carries the DEMKO approval and is rated at 2.5A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8547 series features the standard, 3-prong, Danish Plug (SRAF 1962/DB 16/87) with the IEC-60320-C5 Connector.
  • These Danish power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Danish wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8547.079 is a Danish power cord that carries the DEMKO approval and is rated at 2.5A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8547.079
Product Name SRAF 1962/DB 16/87 DANISH to IEC-60320-C5 HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color BLACK
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type SRAF 1962
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Japanese Jumper Power Cord - 86254921 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details