Interpower Japanese Jumper Power Cord 86254921

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 3.00m/9.84ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: Note: This power cord will have one of the following color codes - Black,White,Green or Black,White,Green/Ye llow.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 3.00m/9.84ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: Note: This power cord will have one of the following color codes - Black,White,Green or Black,White,Green/Ye llow.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Jumper Power Cord - 86254921 - Interpower
Oskaloosa, IA, United States
Japanese Jumper Power Cord
86254921
Japanese Jumper Power Cord 86254921
Current Rating: 15A Voltage Rating: 125VAC Length: 3.00m/9.84ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no REMARKS: Note: This power cord will have one of the following color codes - Black,White,Green or Black,White,Green/Ye llow.

Current Rating: 15A

Voltage Rating: 125VAC

Length: 3.00m/9.84ft

Temperature Rating: -10°C to 60°C

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: Unterminated

Cable Style: Japanese

Conductor Size: 2.0mm²

Number of Conductors: 3

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

REMARKS: Note: This power cord will have one of the following color codes - Black,White,Green or Black,White,Green/Yellow.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86254921
Product Name Japanese Jumper Power Cord
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Male End Type JIS 8303; IEC 60320 Sheet E
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American Power Cord w/ NEMA 5-15 Plug - 86221480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 2x16 AWG Cable - 86030610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Continental European 16Amp Cordset w/C19 Connector - 86235050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details