Quail Electronics TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7503.197

Description
Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7503.197 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Datasheet
Description
Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7503.197 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 7503.197 - Quail Electronics
Livermore, CA, United States
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
7503.197
TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 7503.197
Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord. The 7503.197 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.

  • Our 7503 series features the standard, 3-prong, Taiwan Plug (BSMI) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Taiwan equivalent of the 2500 series, the North American PC Power Cord.
  • The 7503.197 is a Taiwan power cord that carries the BSMI approval and is rated at 10A - 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 7503.197
Product Name TAIWAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Brazil, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-523 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded - 312032-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details