Quail Electronics NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5501.036

Description
Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. The 5501.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. The 5501.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5501.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5501.036
NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5501.036
Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. The 5501.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector.
  • These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • The 5501.036 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5501.036
Product Name NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
36IN T Type Style Fan Power Cord - 07199-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details