Quail Electronics IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Universal 5356.072R

Description
Our 5356 series features the standard IEC-60320-C20 Red Plug with the IEC-60320-C13 Red Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5356 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. The 5356.072R carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Description
Our 5356 series features the standard IEC-60320-C20 Red Plug with the IEC-60320-C13 Red Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5356 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. The 5356.072R carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Universal - 5356.072R - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Universal
5356.072R
IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Universal 5356.072R
Our 5356 series features the standard IEC-60320-C20 Red Plug with the IEC-60320-C13 Red Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5356 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. The 5356.072R carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
  • Our 5356 series features the standard IEC-60320-C20 Red Plug with the IEC-60320-C13 Red Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5356 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
  • The 5356.072R carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5356.072R
Product Name IEC-60320-C20 RED to IEC-60320-C13 RED HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color RED
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type EN 60320-C14; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black - 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823401-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details