Quail Electronics IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5345.060

Description
Our 5345 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5345.060 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5345 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5345.060 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5345.060 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5345.060
IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5345.060
Our 5345 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5345.060 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5345 series features the standard IEC-60320-C20 Plug with the IEC-60320-C13 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C19 outlet or connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 5345.060 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5345.060
Product Name IEC-60320-C20 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7261 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 36 inches - 412001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details