Quail Electronics IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5240.072BLU

Description
This variant of our 5240 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. The 5240.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
This variant of our 5240 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. The 5240.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC-60320-C14 to IEC-60320-C13 power cord, part number 5240.072BLU, is designed for use with various electronic devices that feature an IEC-60320-C14 inlet. It is suitable for applications including servers, networking equipment, monitors, computers, printers, and sound systems. This power cord is rated for 10A at 250V and carries UL and C-UL approvals, ensuring compliance with safety standards. The cord's blue color aids in distinguishing it from other cables, facilitating organization in data-processing environments. It is available in multiple lengths, allowing for flexible installation and improved airflow around equipment. This North American power cord is also compatible with several countries, making it versatile for international use.

Datasheet Summary
Powered by GS/AI

The IEC-60320-C14 to IEC-60320-C13 power cord, part number 5240.072BLU, is designed for use with various electronic devices that feature an IEC-60320-C14 inlet. It is suitable for applications including servers, networking equipment, monitors, computers, printers, and sound systems. This power cord is rated for 10A at 250V and carries UL and C-UL approvals, ensuring compliance with safety standards. The cord's blue color aids in distinguishing it from other cables, facilitating organization in data-processing environments. It is available in multiple lengths, allowing for flexible installation and improved airflow around equipment. This North American power cord is also compatible with several countries, making it versatile for international use.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5240.072BLU - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5240.072BLU
IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5240.072BLU
This variant of our 5240 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution. The 5240.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5240 series features the Blue IEC-60320-C14 Plug with the Blue IEC-60320-C13 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
  • The 5240.072BLU is a blue power cord that carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5240.072BLU
Product Name IEC-60320-C14 BLUE to IEC-60320-C13 BLUE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLUE
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-15 Power Cord - 86224570 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 815812-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 - SC54C13KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details