Quail Electronics LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5230.012

Description
Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 5230.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 5230.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L5-15P to NEMA 5-15R power cord, part number 5230.012, is designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L5-15P plug on one end and a standard NEMA 5-15R receptacle on the other. The twist-lock mechanism allows the plug to securely lock into position, ensuring a stable connection. This power cord is rated for 15A at 125V and carries UL and C-UL approvals, indicating compliance with safety standards. It is suitable for use in various countries across North America and the Caribbean, making it versatile for international applications.

Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L5-15P to NEMA 5-15R power cord, part number 5230.012, is designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L5-15P plug on one end and a standard NEMA 5-15R receptacle on the other. The twist-lock mechanism allows the plug to securely lock into position, ensuring a stable connection. This power cord is rated for 15A at 125V and carries UL and C-UL approvals, indicating compliance with safety standards. It is suitable for use in various countries across North America and the Caribbean, making it versatile for international applications.

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5230.012 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5230.012
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5230.012
Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 5230.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position.
  • The 5230.012 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5230.012
Product Name LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Power Cord 16A - 86262020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384578 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered - 4741 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Jacket Material

Thermoplastic, black, UL 94V-0

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details