Interpower Sheet I Power Cord 16A 86262020

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: IEC 60320 Sheet I Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: IEC 60320 Sheet I Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheet I Power Cord 16A - 86262020 - Interpower
Oskaloosa, IA, United States
Sheet I Power Cord 16A
86262020
Sheet I Power Cord 16A 86262020
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: IEC 60320 Sheet I Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: IEC 60320 Sheet I

Plug Color: Black

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86262020
Product Name Sheet I Power Cord 16A
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet I
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Hospital Grade Cord Set W/C13 Connector - 86280230 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 5A Power Cord - 86240350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Chinese Power Cord - 86272220 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
International 3x1.00mm² Harmonized Cable - 86020130 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details