Quail Electronics NEMA 5-15P GREY to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5144.120S

Description
Our 5144 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) and a Blunt Cut. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 5144.120S is a Grey Power Cord that carries UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5144 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) and a Blunt Cut. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 5144.120S is a Grey Power Cord that carries UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P GREY to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5144.120S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P GREY to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5144.120S
NEMA 5-15P GREY to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5144.120S
Our 5144 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) and a Blunt Cut. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 5144.120S is a Grey Power Cord that carries UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5144 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) and a Blunt Cut.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 5144.120S is a Grey Power Cord that carries UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5144.120S
Product Name NEMA 5-15P GREY to BLUNT CUT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Danish 10Amp Hospital Grade Cord Set W/C13 Connector - 86280240 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 23M1913 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details