Quail Electronics NEMA 5-20P DOWN ANGLE to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5090.037

Description
Our 5090 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Left Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5090.037 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5090 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Left Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5090.037 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P DOWN ANGLE to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5090.037 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P DOWN ANGLE to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5090.037
NEMA 5-20P DOWN ANGLE to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5090.037
Our 5090 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Left Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5090.037 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5090 series features the 3-prong, Down Angle, North American NEMA 5-20P with the Left Angle IEC-60320-C19 Connector.
  • These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 5090.037 carries the UL and C-UL approvals and is rated at 16A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5090.037
Product Name NEMA 5-20P DOWN ANGLE to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x1.50mm² Shielded Cable - 86021040 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details