Quail Electronics LOCKING NEMA L6-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5084.118

Description
Our 5084 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 5084.118 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 5084 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 5084.118 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L6-20P to IEC-60320-C19 power cord, part number 5084.118, is designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L6-20P plug on one end and an IEC-60320-C19 connector on the other, making it suitable for connecting to Locking NEMA L6-20R outlets and powering devices with IEC-60320-C20 inlets, such as servers and telecommunications equipment. This power cord is rated for 20A at 250V and carries UL and C-UL approvals, ensuring compliance with safety standards. Additionally, it is RoHS compliant, indicating it meets environmental regulations. The twist-lock design of the plug provides a secure connection, preventing accidental disconnection during operation.

Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L6-20P to IEC-60320-C19 power cord, part number 5084.118, is designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L6-20P plug on one end and an IEC-60320-C19 connector on the other, making it suitable for connecting to Locking NEMA L6-20R outlets and powering devices with IEC-60320-C20 inlets, such as servers and telecommunications equipment. This power cord is rated for 20A at 250V and carries UL and C-UL approvals, ensuring compliance with safety standards. Additionally, it is RoHS compliant, indicating it meets environmental regulations. The twist-lock design of the plug provides a secure connection, preventing accidental disconnection during operation.

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5084.118 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5084.118
LOCKING NEMA L6-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5084.118
Our 5084 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 5084.118 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5084 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the IEC-60320-C19 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • The 5084.118 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5084.118
Product Name LOCKING NEMA L6-20P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches - 223020-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 820096-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 59.05 inch (1500 mm)
View Details