Quail Electronics NEMA 6-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5051.120

Description
Our 5051 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5051.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5051 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5051.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5051.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5051.120
NEMA 6-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5051.120
Our 5051 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5051.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5051 series features the 3-prong, North American NEMA 6-15P Plug with the IEC-60320-C19 Connector.
  • These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 6-15R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 5051.120 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5051.120
Product Name NEMA 6-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823938-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
United Kingdom/Ireland 10A Power Cord - 86240140 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details