TE Connectivity IEC Power Cords 814693-SF

Description
Body Features Cable Color : Black Configuration Features Number of Conductors : 3 Dimensions Product Length : 200 MM  [7.87 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Number of Conductors : 3 Dimensions Product Length : 200 MM  [7.87 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Power Cords - 814693-SF - TE Connectivity
Berwyn, PA, United States
IEC Power Cords
814693-SF
IEC Power Cords 814693-SF
Body Features Cable Color : Black Configuration Features Number of Conductors : 3 Dimensions Product Length : 200 MM  [7.87 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Conductors : 3

Dimensions


  • Product Length : 200 MM  [7.87 INCH ]
  • Wire Size (MMSQ) : 1

Electrical Characteristics


  • Current Rating (Max) (AMP) : 10
  • Operating Voltage (Max) (VAC) : 250

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-2

Usage Conditions


  • Cable Type : Power Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category AC Power Cords
Product Number 814693-SF
Product Name IEC Power Cords
Approvals RoHS; EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384481 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
IEC Power Cords - 814801-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
IEC Power Cords - 820891-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Sensor & Actuator Cables - 2384504 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details