Quail Electronics NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5021.180YB

Description
Our 5021 series power cords feature the standard, domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) and the Yellow IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. This power cord is yellow and has a black spiral stripe on the jacket. The 5021.180YB is a yellow power cord that carries UL and C-UL approvals, and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5021 series power cords feature the standard, domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) and the Yellow IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. This power cord is yellow and has a black spiral stripe on the jacket. The 5021.180YB is a yellow power cord that carries UL and C-UL approvals, and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5021.180YB - Quail Electronics
Livermore, CA, United States
NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5021.180YB
NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5021.180YB
Our 5021 series power cords feature the standard, domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) and the Yellow IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. This power cord is yellow and has a black spiral stripe on the jacket. The 5021.180YB is a yellow power cord that carries UL and C-UL approvals, and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5021 series power cords feature the standard, domestic, 3-prong, Yellow North American Plug (NEMA 5-15P) and the Yellow IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet.
  • This power cord is yellow and has a black spiral stripe on the jacket.
  • The 5021.180YB is a yellow power cord that carries UL and C-UL approvals, and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5021.180YB
Product Name NEMA 5-15P YELLOW to IEC-60320-C13 YELLOW HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color YELLOW/BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823530-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers