Interpower North American 3x8 AWG Cable 86010630

Description
N.A. Current Rating: 40 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 17.1mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: UV, sunlight, ozone and oil resistant.
Request a Quote
Description
N.A. Current Rating: 40 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 17.1mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: UV, sunlight, ozone and oil resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x8 AWG Cable - 86010630 - Interpower
Oskaloosa, IA, United States
North American 3x8 AWG Cable
86010630
North American 3x8 AWG Cable 86010630
N.A. Current Rating: 40 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 17.1mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: UV, sunlight, ozone and oil resistant.

N.A. Current Rating: 40

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 8 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Approx. Outer Diameter: 17.1mm

General Material: Rubber

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: UV, sunlight, ozone and oil resistant.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010630
Product Name North American 3x8 AWG Cable
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Class II Power Cord - 86243010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Continental European 16Amp Cordset w/C19 Connector - 86235040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 6Amp Power Cord - 86280300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240150 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details