Quail Electronics NEMA 14-50P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 4832.120S

Description
Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4832.120S carries the UL and C-UL approvals and is rated at 50A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4832.120S carries the UL and C-UL approvals and is rated at 50A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 14-50P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 4832.120S - Quail Electronics
Livermore, CA, United States
NEMA 14-50P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
4832.120S
NEMA 14-50P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 4832.120S
Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special. These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4832.120S carries the UL and C-UL approvals and is rated at 50A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4832 series features the 4-prong, NEMA 14-50P Plug with an ROJ Special.
  • These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 14-50R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 4832.120S carries the UL and C-UL approvals and is rated at 50A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4832.120S
Product Name NEMA 14-50P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-50P; Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920665 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384512 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers