SCHURTER Inc Power Cords 6051.2007

Description
Schurter 6051.2007 Power Cord
Request a Quote
Description
Schurter 6051.2007 Power Cord
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Cord, IEC C14-IEC C13, 2M, Black, features a V-Lock interlocking system and is designed for appliances with protection class I. It has a current rating of 10 A and a voltage rating of 250 VAC, suitable for standard applications. The cord operates within a temperature range of -25 °C to 70 °C and has a dielectric strength of over 2 kVDC between line and neutral, and over 2 kVAC between line/neutral and protective earth. The cord is constructed with a PVC housing and is compliant with IEC 60320-1 standards. It is also RoHS compliant, making it suitable for environmentally conscious projects. The product is packaged in units of 60 pieces.

Datasheet Summary
Powered by GS/AI

The Power Cord, IEC C14-IEC C13, 2M, Black, features a V-Lock interlocking system and is designed for appliances with protection class I. It has a current rating of 10 A and a voltage rating of 250 VAC, suitable for standard applications. The cord operates within a temperature range of -25 °C to 70 °C and has a dielectric strength of over 2 kVDC between line and neutral, and over 2 kVAC between line/neutral and protective earth. The cord is constructed with a PVC housing and is compliant with IEC 60320-1 standards. It is also RoHS compliant, making it suitable for environmentally conscious projects. The product is packaged in units of 60 pieces.

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 8920665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8920665
Power Cords 8920665
Schurter 6051.2007 Power Cord

Schurter 6051.2007 Power Cord

Supplier's Site
Power Cord, Iec C14-Iec C13, 2M, Black; Connector Type A Schurter - 75T5611 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 2M, Black; Connector Type A Schurter
75T5611
Power Cord, Iec C14-Iec C13, 2M, Black; Connector Type A Schurter 75T5611
POWER CORD, IEC C14-IEC C13, 2M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 2M, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8920665 75T5611
Product Name Power Cords Power Cord, Iec C14-Iec C13, 2M, Black; Connector Type A Schurter
Cord Color Black
Approvals RoHS RoHS
Male End Type C13
Female End Type IEC-320-C13; E
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter - 25AC2450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 8920426 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers