Quail Electronics NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4803.096

Description
Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 4803.096 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 4803.096 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4803.096 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4803.096
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4803.096
Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 4803.096 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The 4803.096 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4803.096
Product Name NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860497 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
Korean Angled Power Cord, 2.5m - 86263500 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details