Quail Electronics NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C19 + 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 4006.037

Description
Our 4006 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has the Right Angle IEC-60320-C13 Connector, the IEC-60320-C19 Connector, and the 45 Fan Head Connector. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4006.037 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4006 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has the Right Angle IEC-60320-C13 Connector, the IEC-60320-C19 Connector, and the 45 Fan Head Connector. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4006.037 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C19 + 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords - 4006.037 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C19 + 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
4006.037
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C19 + 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 4006.037
Our 4006 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has the Right Angle IEC-60320-C13 Connector, the IEC-60320-C19 Connector, and the 45 Fan Head Connector. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 4006.037 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4006 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 3-splitter (Trident) that has the Right Angle IEC-60320-C13 Connector, the IEC-60320-C19 Connector, and the 45 Fan Head Connector.
  • These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. This cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 3 devices while only using 1 outlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 4006.037 carries the UL and C-UL approvals and is rated at 5A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4006.037
Product Name NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C19 + 45 FAN HEAD HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-184 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 12AWG / 3C, SJTW, 105C, 600 inches - 250139-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details