Interpower 16A/250V Cont. European Splash Resistant Socket 88010303

Description
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Gray/Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Gray/Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Cont. European Splash Resistant Socket - 88010303 - Interpower
Oskaloosa, IA, United States
16A/250V Cont. European Splash Resistant Socket
88010303
16A/250V Cont. European Splash Resistant Socket 88010303
NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN VDE 0620-1 Plug/Socket Color: Gray/Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Polyamide 6 CE Marking: no

NOTE: This is an Obsolete Part

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -25°C to 40°ºC

Flammability Rating: 750ºC Glow wire

Ingress Protection Rating: IP 54

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/3

Plug/Socket Standard: DIN VDE 0620-1

Plug/Socket Color: Gray/Black

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Polyamide 6

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010303
Product Name 16A/250V Cont. European Splash Resistant Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
Standards / Certifications RoHS; VDE; DIN VDE 0620-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030150 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L6-20 Flanged Inlet - 88030090 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details