The K52S35A is an IP67 watertight connector manufactured by Altech Corp. It is designed for industrial applications, providing a high level of protection against water and dust ingress. The connector features a rugged construction using polyamide 6 material, which offers excellent resistance to impact, abrasion, oil, petrol, and various acids and alkalines. It operates effectively within a temperature range of -25°C to 80°C (-13°F to 176°F). This connector is compliant with IEC 60309 standards and includes features such as color coding for voltage and frequency matching, external key-ways for correct alignment, and a shrouded housing that protects contacts from physical damage. The design allows for easy assembly with a multi-ramp locking system and ensures that all screws are accessible from one side for convenience during installation. The K52S35A is suitable for applications requiring reliable and durable electrical connections in harsh environments.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.
Features:
AC Power Plugs & Receptacles Pin&Sleeve Connec, 30A, 400VAC
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | K52S35A | K52S35A |
| Product Name | IP67 Watertight Connector | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector |
| Device Type | Plug | Plug |
| Configuration | IEC | |
| Applications | Industrial | |
| Mounting Style | Cable |