Quail Electronics NBR 14136 BRAZIL to IEC-60320-C19 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords 2567.079

Description
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2567.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2567.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C19 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2567.079 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C19 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords
2567.079
NBR 14136 BRAZIL to IEC-60320-C19 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords 2567.079
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2567.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2567.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2567.079
Product Name NBR 14136 BRAZIL to IEC-60320-C19 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Jumper Cord Set with Angled C13 - 86251041 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8702274 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
IEC Power Cords - 813615-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details