Interpower Universal Jumper Cord Set with Angled C13 86251041

Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes REMARKS: Australian DFT Approval available upon request.
Request a Quote Datasheet
Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes REMARKS: Australian DFT Approval available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Cord Set with Angled C13 - 86251041 - Interpower
Oskaloosa, IA, United States
Universal Jumper Cord Set with Angled C13
86251041
Universal Jumper Cord Set with Angled C13 86251041
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes REMARKS: Australian DFT Approval available upon request.

Current Rating: 10 / 12A

Voltage Rating: 250VAC

Length: 0.50m/1.64ft

Temperature Rating: 60ºC / 70ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: Universal

Conductor Size: 1.0mm²/17 AWG

Number of Conductors: 3

Cable Type: H05VV-F/SJT

Cable Color: Black

Cable Standard: EN 50525/UL 62

Approx. Outer Diameter: 7.9mm

General Material: PVC

CE Marking: yes

REMARKS: Australian DFT Approval available upon request.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86251041
Product Name Universal Jumper Cord Set with Angled C13
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Cord Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Jumper Cord Set - 86254961 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
International 2x0.75mm² Harmonized Cable - 86020060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403050305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details