Quail Electronics NBR 14136 BRAZIL to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords 2566.079

Description
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2566.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Description
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2566.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The NBR 14136 BRAZIL to IEC-60320-C13 x 2 power cord, part number 2566.079, is designed for use in Brazil and features a standard 3-prong Brazilian plug with an IEC-60320-C13 connector. It is rated for a maximum current of 10A and a voltage of 250V, making it suitable for various applications including networking, laboratory, and communications equipment. The product carries INMETRO approval, ensuring compliance with local safety standards. The cord is constructed with a 1.5mm² wire gauge and is RoHS compliant, indicating it meets environmental regulations. This power cord is packaged with five units in a bundle, providing a convenient option for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The NBR 14136 BRAZIL to IEC-60320-C13 x 2 power cord, part number 2566.079, is designed for use in Brazil and features a standard 3-prong Brazilian plug with an IEC-60320-C13 connector. It is rated for a maximum current of 10A and a voltage of 250V, making it suitable for various applications including networking, laboratory, and communications equipment. The product carries INMETRO approval, ensuring compliance with local safety standards. The cord is constructed with a 1.5mm² wire gauge and is RoHS compliant, indicating it meets environmental regulations. This power cord is packaged with five units in a bundle, providing a convenient option for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2566.079 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords
2566.079
NBR 14136 BRAZIL to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords 2566.079
Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2566.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2555 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C19 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2566.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2566.079
Product Name NBR 14136 BRAZIL to IEC-60320-C13 x 2 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Power cord with IEC connector C17, V-Lock, straight - VAC17KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Jacket Material Polyvinyl Chloride;

PVC, black or white

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches - 233081-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers