Quail Electronics NBR 14136 BRAZIL GREY to IEC-60320-C13 DOWN ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords 2558.118

Description
Our 2558 series features the 3-prong, Grey Brazilian Plug (INMETRO) with the Grey, Down Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 2558.118 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2558 series features the 3-prong, Grey Brazilian Plug (INMETRO) with the Grey, Down Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 2558.118 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL GREY to IEC-60320-C13 DOWN ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords - 2558.118 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL GREY to IEC-60320-C13 DOWN ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords
2558.118
NBR 14136 BRAZIL GREY to IEC-60320-C13 DOWN ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords 2558.118
Our 2558 series features the 3-prong, Grey Brazilian Plug (INMETRO) with the Grey, Down Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 2558.118 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2558 series features the 3-prong, Grey Brazilian Plug (INMETRO) with the Grey, Down Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
  • The 2558.118 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2558.118
Product Name NBR 14136 BRAZIL GREY to IEC-60320-C13 DOWN ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820130-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 157 inch (4000 mm)
View Details
NEMA 1-15P Polarized to Split 2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Japanese Cord Set with C13 Connector - 86277160 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details