Quail Electronics NBR 14136 BRAZIL 2 (OLD STYLE 1-15P TYPE) to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords 2552.079O

Description
Our 2552 series features the 2-prong, Old Style Polarized NEMA 1-15P Type, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet which still conforms to the NEMA 2-prong outlet style, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.079O is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.
Datasheet
Description
Our 2552 series features the 2-prong, Old Style Polarized NEMA 1-15P Type, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet which still conforms to the NEMA 2-prong outlet style, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.079O is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL 2 (OLD STYLE 1-15P TYPE) to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2552.079O - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL 2 (OLD STYLE 1-15P TYPE) to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords
2552.079O
NBR 14136 BRAZIL 2 (OLD STYLE 1-15P TYPE) to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords 2552.079O
Our 2552 series features the 2-prong, Old Style Polarized NEMA 1-15P Type, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet which still conforms to the NEMA 2-prong outlet style, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.079O is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.

  • Our 2552 series features the 2-prong, Old Style Polarized NEMA 1-15P Type, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector.
  • These 2-conductor Brazilian power cords are the recommended cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet which still conforms to the NEMA 2-prong outlet style, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2552.079O is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2552.079O
Product Name NBR 14136 BRAZIL 2 (OLD STYLE 1-15P TYPE) to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 824263-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 394 inch (10000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American Non-polarized Cordset - 86222105 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details